Vishay Intertechnology, Inc. RES 3.05K OHM 1/5W 0.1% 1005 M55342K03B3B05RT5

Description
RES 3.05Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 3.05Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.05K OHM 1/5W 0.1% 1005 - M55342K03B3B05RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.05K OHM 1/5W 0.1% 1005
M55342K03B3B05RT5
RES 3.05K OHM 1/5W 0.1% 1005 M55342K03B3B05RT5
RES 3.05Kohm 1/5W 0.1% 1005

RES 3.05Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B3B05RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B3B05RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K03B3B05RT5TR-ND
3.05 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

3.05 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B3B05RT5 764-M55342K03B3B05RT5TR-ND
Product Name RES 3.05K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 3050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers