Vishay Intertechnology, Inc. SMD,1005,1/10W,39.2K ,.1%,100PPM,R/.01%,BULK M55342K03B39B2RWS

Description
SMD,1005,1/10W,39.2K ,.1%,100PPM,R/.01%,B ULK
Request a Quote Datasheet
Description
SMD,1005,1/10W,39.2K ,.1%,100PPM,R/.01%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,1005,1/10W,39.2K ,.1%,100PPM,R/.01%,BULK - M55342K03B39B2RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,1005,1/10W,39.2K ,.1%,100PPM,R/.01%,BULK
M55342K03B39B2RWS
SMD,1005,1/10W,39.2K ,.1%,100PPM,R/.01%,BULK M55342K03B39B2RWS
SMD,1005,1/10W,39.2K ,.1%,100PPM,R/.01%,B ULK

SMD,1005,1/10W,39.2K ,.1%,100PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B39B2RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B39B2RWS-ND
Chip Resistor - Surface Mount 764-M55342K03B39B2RWS-ND
39.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

39.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B39B2RWS 764-M55342K03B39B2RWS-ND
Product Name SMD,1005,1/10W,39.2K ,.1%,100PPM,R/.01%,BULK Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details