Vishay Precision Group Rcwpm-5100 390 2% K M55342K03B390Gr Tsl Vishay M55342K03B390GRWL

Description
RCWPM-5100 390 2% K M55342K03B390GR TSL
Description
RCWPM-5100 390 2% K M55342K03B390GR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 390 2% K M55342K03B390Gr Tsl Vishay - 20P4433 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 390 2% K M55342K03B390Gr Tsl Vishay
20P4433
Rcwpm-5100 390 2% K M55342K03B390Gr Tsl Vishay 20P4433
RCWPM-5100 390 2% K M55342K03B390GR TSL

RCWPM-5100 390 2% K M55342K03B390GR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4433
Product Name Rcwpm-5100 390 2% K M55342K03B390Gr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details