Vishay Precision Group Rcwpm-5100 37.4 1% K M55342K03B37D4M Rsl Vishay M55342K03B37D4MUL

Description
RCWPM-5100 37.4 1% K M55342K03B37D4M RSL
Description
RCWPM-5100 37.4 1% K M55342K03B37D4M RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 37.4 1% K M55342K03B37D4M Rsl Vishay - 20P4374 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 37.4 1% K M55342K03B37D4M Rsl Vishay
20P4374
Rcwpm-5100 37.4 1% K M55342K03B37D4M Rsl Vishay 20P4374
RCWPM-5100 37.4 1% K M55342K03B37D4M RSL

RCWPM-5100 37.4 1% K M55342K03B37D4M RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4374
Product Name Rcwpm-5100 37.4 1% K M55342K03B37D4M Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details