Vishay Precision Group Rcwpm-5100 374 1% K M55342K03B374Dr Rsl Vishay M55342K03B374DRUL

Description
RCWPM-5100 374 1% K M55342K03B374DR RSL
Description
RCWPM-5100 374 1% K M55342K03B374DR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 374 1% K M55342K03B374Dr Rsl Vishay - 20P4388 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 374 1% K M55342K03B374Dr Rsl Vishay
20P4388
Rcwpm-5100 374 1% K M55342K03B374Dr Rsl Vishay 20P4388
RCWPM-5100 374 1% K M55342K03B374DR RSL

RCWPM-5100 374 1% K M55342K03B374DR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4388
Product Name Rcwpm-5100 374 1% K M55342K03B374Dr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details