Vishay Precision Group Rcwpm-5100 36 5% K M55342K03B36J0R Rsl Vishay M55342K03B36J0RUL

Description
RCWPM-5100 36 5% K M55342K03B36J0R RSL
Description
RCWPM-5100 36 5% K M55342K03B36J0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 36 5% K M55342K03B36J0R Rsl Vishay - 20P4350 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 36 5% K M55342K03B36J0R Rsl Vishay
20P4350
Rcwpm-5100 36 5% K M55342K03B36J0R Rsl Vishay 20P4350
RCWPM-5100 36 5% K M55342K03B36J0R RSL

RCWPM-5100 36 5% K M55342K03B36J0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4350
Product Name Rcwpm-5100 36 5% K M55342K03B36J0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers