Vishay Precision Group Rcwpm-5100 36.5 1% K M55342K03B36D5R Tsl Vishay M55342K03B36D5RWL

Description
RCWPM-5100 36.5 1% K M55342K03B36D5R TSL
Description
RCWPM-5100 36.5 1% K M55342K03B36D5R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 36.5 1% K M55342K03B36D5R Tsl Vishay - 20P4335 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 36.5 1% K M55342K03B36D5R Tsl Vishay
20P4335
Rcwpm-5100 36.5 1% K M55342K03B36D5R Tsl Vishay 20P4335
RCWPM-5100 36.5 1% K M55342K03B36D5R TSL

RCWPM-5100 36.5 1% K M55342K03B36D5R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4335
Product Name Rcwpm-5100 36.5 1% K M55342K03B36D5R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details