Vishay Precision Group Rcwpm-5100 357K 1% K M55342K03B357Ep Tsl Vishay M55342K03B357EPWL

Description
RCWPM-5100 357K 1% K M55342K03B357EP TSL
Description
RCWPM-5100 357K 1% K M55342K03B357EP TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 357K 1% K M55342K03B357Ep Tsl Vishay - 20P4327 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 357K 1% K M55342K03B357Ep Tsl Vishay
20P4327
Rcwpm-5100 357K 1% K M55342K03B357Ep Tsl Vishay 20P4327
RCWPM-5100 357K 1% K M55342K03B357EP TSL

RCWPM-5100 357K 1% K M55342K03B357EP TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4327
Product Name Rcwpm-5100 357K 1% K M55342K03B357Ep Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details