Vishay Precision Group Rcwpm-5100 348K 1% K M55342K03B348Er Rsl Vishay M55342K03B348ERUL

Description
RCWPM-5100 348K 1% K M55342K03B348ER RSL
Description
RCWPM-5100 348K 1% K M55342K03B348ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 348K 1% K M55342K03B348Er Rsl Vishay - 20P4314 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 348K 1% K M55342K03B348Er Rsl Vishay
20P4314
Rcwpm-5100 348K 1% K M55342K03B348Er Rsl Vishay 20P4314
RCWPM-5100 348K 1% K M55342K03B348ER RSL

RCWPM-5100 348K 1% K M55342K03B348ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4314
Product Name Rcwpm-5100 348K 1% K M55342K03B348Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details