Vishay Intertechnology, Inc. RES 348 OHM 1/5W 0.1% 1005 M55342K03B348ARTS

Description
RES 348ohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 348ohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1/5W 0.1% 1005 - M55342K03B348ARTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1/5W 0.1% 1005
M55342K03B348ARTS
RES 348 OHM 1/5W 0.1% 1005 M55342K03B348ARTS
RES 348ohm 1/5W 0.1% 1005

RES 348ohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B348ARTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B348ARTSTR-ND
Chip Resistor - Surface Mount 764-M55342K03B348ARTSTR-ND
348 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

348 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B348ARTS 764-M55342K03B348ARTSTR-ND
Product Name RES 348 OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 348 ohms 348 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1332FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details