Vishay Precision Group Res Thin Film 1005 340 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray M55342K03B340DRWB

Description
Res Thin Film 1005 340 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 1005 340 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 340 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray - M55342K03B340DRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 340 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray
M55342K03B340DRWB
Res Thin Film 1005 340 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray M55342K03B340DRWB
Res Thin Film 1005 340 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 1005 340 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - M55342K03B340DRWB - 1201198-M55342K03B340DRWB - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - M55342K03B340DRWB
1201198-M55342K03B340DRWB
Chip Resistor - Surface Mount - M55342K03B340DRWB 1201198-M55342K03B340DRWB
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201198-M55342K03B34 0DRWB Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Composition: Thick Film Resistance: 340 Ω Categories: Chip Resistor - Surface Mount Case / Package: 1005 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201198-M55342K03B340DRWB
Contact Plating: Lead, Tin
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: MIL-PRF-55342
Composition: Thick Film
Resistance: 340 Ω
Categories: Chip Resistor - Surface Mount
Case / Package: 1005
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 150 °C

Buy Now
SMD 340 Ohm 5W Resistor - 52-M55342K03B340DRWB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 340 Ohm 5W Resistor
52-M55342K03B340DRWB
SMD 340 Ohm 5W Resistor 52-M55342K03B340DRWB
Res Thick Film 1005 340 Ohm 1% 1/5W ±100ppm/°C 0.01% Molded SMD SMD Tray Product overview: M55342K03B340DRWB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 340 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 340 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K03B340DRWB can be used for catalog matching and distributor lookup.

Res Thick Film 1005 340 Ohm 1% 1/5W ±100ppm/°C 0.01% Molded SMD SMD Tray Product overview: M55342K03B340DRWB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 340 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 340 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K03B340DRWB can be used for catalog matching and distributor lookup.

Supplier's Site
Resistor,thick Film,340Ohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay - 56C0807 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,340Ohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
56C0807
Resistor,thick Film,340Ohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay 56C0807
Resistor,Thick Film,340Ohms,40WV,1+ /-% Tol,100ppm-TC,1105-C ase,RM-MilStyle

Resistor,Thick Film,340Ohms,40WV,1+/-% Tol,100ppm-TC,1105-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number M55342K03B340DRWB 1201198-M55342K03B340DRWB 52-M55342K03B340DRWB 56C0807
Product Name Res Thin Film 1005 340 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD Tray Chip Resistor - Surface Mount - M55342K03B340DRWB SMD 340 Ohm 5W Resistor Resistor,thick Film,340Ohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD685JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details