Vishay Precision Group Rcwpm-5100 332 1% K M55342K03B332Ds Tsl Vishay M55342K03B332DSWL

Description
RCWPM-5100 332 1% K M55342K03B332DS TSL
Description
RCWPM-5100 332 1% K M55342K03B332DS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 332 1% K M55342K03B332Ds Tsl Vishay - 20P4277 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 332 1% K M55342K03B332Ds Tsl Vishay
20P4277
Rcwpm-5100 332 1% K M55342K03B332Ds Tsl Vishay 20P4277
RCWPM-5100 332 1% K M55342K03B332DS TSL

RCWPM-5100 332 1% K M55342K03B332DS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4277
Product Name Rcwpm-5100 332 1% K M55342K03B332Ds Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details