Vishay Intertechnology, Inc. Res Thin Film 1005 316K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B316ERS2

Description
Res Thin Film 1005 316K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1005 316K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 316K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B316ERS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 316K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B316ERS2
Res Thin Film 1005 316K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B316ERS2
Res Thin Film 1005 316K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1005 316K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K03B316ERS2
Product Name Res Thin Film 1005 316K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers