Vishay Precision Group Rcwpm-5100 30 5% K M55342K03B30J0R Tsl Vishay M55342K03B30J0RWL

Description
RCWPM-5100 30 5% K M55342K03B30J0R TSL
Description
RCWPM-5100 30 5% K M55342K03B30J0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 30 5% K M55342K03B30J0R Tsl Vishay - 20P4155 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 30 5% K M55342K03B30J0R Tsl Vishay
20P4155
Rcwpm-5100 30 5% K M55342K03B30J0R Tsl Vishay 20P4155
RCWPM-5100 30 5% K M55342K03B30J0R TSL

RCWPM-5100 30 5% K M55342K03B30J0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4155
Product Name Rcwpm-5100 30 5% K M55342K03B30J0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details