Vishay Precision Group Rcwpm-5100 30.1 1% K M55342K03B30D1R Rsl Vishay M55342K03B30D1RUL

Description
RCWPM-5100 30.1 1% K M55342K03B30D1R RSL
Description
RCWPM-5100 30.1 1% K M55342K03B30D1R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 30.1 1% K M55342K03B30D1R Rsl Vishay - 20P4132 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 30.1 1% K M55342K03B30D1R Rsl Vishay
20P4132
Rcwpm-5100 30.1 1% K M55342K03B30D1R Rsl Vishay 20P4132
RCWPM-5100 30.1 1% K M55342K03B30D1R RSL

RCWPM-5100 30.1 1% K M55342K03B30D1R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4132
Product Name Rcwpm-5100 30.1 1% K M55342K03B30D1R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details