Vishay Precision Group SMD 301 Ohm 0.2W 5W Resistor M55342K03B301DRUL

Description
Res Thick Film 1005 301 Ohm 1% 0.2W(1/5W) ±100ppm/°C 0.01% Sulfur Resistant Pad SMD T/R Product overview: M55342K03B301DRUL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 301 Ohm, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 301 Ohm, 0.2W, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K03B301DRUL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 1005 301 Ohm 1% 0.2W(1/5W) ±100ppm/°C 0.01% Sulfur Resistant Pad SMD T/R Product overview: M55342K03B301DRUL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 301 Ohm, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 301 Ohm, 0.2W, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K03B301DRUL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 301 Ohm 0.2W 5W Resistor - 52-M55342K03B301DRUL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 301 Ohm 0.2W 5W Resistor
52-M55342K03B301DRUL
SMD 301 Ohm 0.2W 5W Resistor 52-M55342K03B301DRUL
Res Thick Film 1005 301 Ohm 1% 0.2W(1/5W) ±100ppm/°C 0.01% Sulfur Resistant Pad SMD T/R Product overview: M55342K03B301DRUL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 301 Ohm, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 301 Ohm, 0.2W, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K03B301DRUL can be used for catalog matching and distributor lookup.

Res Thick Film 1005 301 Ohm 1% 0.2W(1/5W) ±100ppm/°C 0.01% Sulfur Resistant Pad SMD T/R Product overview: M55342K03B301DRUL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 301 Ohm, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 301 Ohm, 0.2W, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K03B301DRUL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - M55342K03B301DRUL - 1005254-M55342K03B301DRUL - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - M55342K03B301DRUL
1005254-M55342K03B301DRUL
Chip Resistor - Surface Mount - M55342K03B301DRUL 1005254-M55342K03B301DRUL
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005254-M55342K03B30 1DRUL Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005254-M55342K03B301DRUL
Categories: Chip Resistor - Surface Mount
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Rcwpm-5100 301 1% K M55342K03B301Dr Rsl Vishay - 20P4174 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 301 1% K M55342K03B301Dr Rsl Vishay
20P4174
Rcwpm-5100 301 1% K M55342K03B301Dr Rsl Vishay 20P4174
RCWPM-5100 301 1% K M55342K03B301DR RSL

RCWPM-5100 301 1% K M55342K03B301DR RSL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-M55342K03B301DRUL 1005254-M55342K03B301DRUL 20P4174
Product Name SMD 301 Ohm 0.2W 5W Resistor Chip Resistor - Surface Mount - M55342K03B301DRUL Rcwpm-5100 301 1% K M55342K03B301Dr Rsl Vishay
Technology / Construction Thick Film
Mounting / Packaging 1005
Resistance Range 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9313FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details