Vishay Intertechnology, Inc. Res Thin Film 1005 300 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B300JRS2

Description
Res Thin Film 1005 300 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1005 300 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 300 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B300JRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 300 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B300JRS2
Res Thin Film 1005 300 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B300JRS2
Res Thin Film 1005 300 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1005 300 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K03B300JRS2
Product Name Res Thin Film 1005 300 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details