Vishay Precision Group Rcwpm-5100 2.2K 5% K M55342K03B2K20S Tsl Vishay M55342K03B2K20SWL

Description
RCWPM-5100 2.2K 5% K M55342K03B2K20S TSL
Description
RCWPM-5100 2.2K 5% K M55342K03B2K20S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 2.2K 5% K M55342K03B2K20S Tsl Vishay - 20P3603 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 2.2K 5% K M55342K03B2K20S Tsl Vishay
20P3603
Rcwpm-5100 2.2K 5% K M55342K03B2K20S Tsl Vishay 20P3603
RCWPM-5100 2.2K 5% K M55342K03B2K20S TSL

RCWPM-5100 2.2K 5% K M55342K03B2K20S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P3603
Product Name Rcwpm-5100 2.2K 5% K M55342K03B2K20S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details