Vishay Intertechnology, Inc. RES 2.87K OHM 1/5W 1% 1005 M55342K03B2E87RWSV

Description
RES 2.87Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 2.87Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87K OHM 1/5W 1% 1005 - M55342K03B2E87RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1/5W 1% 1005
M55342K03B2E87RWSV
RES 2.87K OHM 1/5W 1% 1005 M55342K03B2E87RWSV
RES 2.87Kohm 1/5W 1% 1005

RES 2.87Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B2E87RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B2E87RWSV-ND
Chip Resistor - Surface Mount 764-M55342K03B2E87RWSV-ND
2.87 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.87 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B2E87RWSV 764-M55342K03B2E87RWSV-ND
Product Name RES 2.87K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 2870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details