Vishay Intertechnology, Inc. Res Thin Film 1005 2.49K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B2E49RS2

Description
Res Thin Film 1005 2.49K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 1005 2.49K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 2.49K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B2E49RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 2.49K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B2E49RS2
Res Thin Film 1005 2.49K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B2E49RS2
Res Thin Film 1005 2.49K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1005 2.49K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K03B2E49RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K03B2E49RS2CT-ND
Chip Resistor - Surface Mount 541-M55342K03B2E49RS2CT-ND
THICK FILM RESISTOR 1005 1%

THICK FILM RESISTOR 1005 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K03B2E49RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K03B2E49RS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K03B2E49RS2DKR-ND
THICK FILM RESISTOR 1005 1%

THICK FILM RESISTOR 1005 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K03B2E49RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K03B2E49RS2TR-ND
Chip Resistor - Surface Mount 541-M55342K03B2E49RS2TR-ND
THICK FILM RESISTOR 1005 1%

THICK FILM RESISTOR 1005 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B2E49RS2 541-M55342K03B2E49RS2CT-ND
Product Name Res Thin Film 1005 2.49K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 5 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details