Vishay Intertechnology, Inc. RES 2K OHM 1/5W 1% 1005 M55342K03B2E00MT1V

Description
RES 2Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 2Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/5W 1% 1005 - M55342K03B2E00MT1V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/5W 1% 1005
M55342K03B2E00MT1V
RES 2K OHM 1/5W 1% 1005 M55342K03B2E00MT1V
RES 2Kohm 1/5W 1% 1005

RES 2Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B2E00MT1VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B2E00MT1VTR-ND
Chip Resistor - Surface Mount 764-M55342K03B2E00MT1VTR-ND
2 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B2E00MT1V 764-M55342K03B2E00MT1VTR-ND
Product Name RES 2K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 2000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details