Vishay Intertechnology, Inc. RES 2.7K OHM 1/5W 0.1% 1005 M55342K03B2B70RWS

Description
RES 2.7Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 2.7Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 1/5W 0.1% 1005 - M55342K03B2B70RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1/5W 0.1% 1005
M55342K03B2B70RWS
RES 2.7K OHM 1/5W 0.1% 1005 M55342K03B2B70RWS
RES 2.7Kohm 1/5W 0.1% 1005

RES 2.7Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B2B70RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B2B70RWS-ND
Chip Resistor - Surface Mount 764-M55342K03B2B70RWS-ND
2.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B2B70RWS 764-M55342K03B2B70RWS-ND
Product Name RES 2.7K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 2700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details