Vishay Intertechnology, Inc. RES 2.49K OHM 1/5W 0.1% 1005 M55342K03B2B49RT5

Description
RES 2.49Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 2.49Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1/5W 0.1% 1005 - M55342K03B2B49RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/5W 0.1% 1005
M55342K03B2B49RT5
RES 2.49K OHM 1/5W 0.1% 1005 M55342K03B2B49RT5
RES 2.49Kohm 1/5W 0.1% 1005

RES 2.49Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B2B49RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B2B49RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K03B2B49RT5TR-ND
2.49 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.49 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B2B49RT5 764-M55342K03B2B49RT5TR-ND
Product Name RES 2.49K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 2490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 3-2176074-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
4 suppliers