Vishay Precision Group Rcwpm-5100 27 2% K M55342K03B27G0R Tsl Vishay M55342K03B27G0RWL

Description
RCWPM-5100 27 2% K M55342K03B27G0R TSL
Description
RCWPM-5100 27 2% K M55342K03B27G0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 27 2% K M55342K03B27G0R Tsl Vishay - 20P3955 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 27 2% K M55342K03B27G0R Tsl Vishay
20P3955
Rcwpm-5100 27 2% K M55342K03B27G0R Tsl Vishay 20P3955
RCWPM-5100 27 2% K M55342K03B27G0R TSL

RCWPM-5100 27 2% K M55342K03B27G0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P3955
Product Name Rcwpm-5100 27 2% K M55342K03B27G0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details