Vishay Precision Group Rcwpm-5100 274 1% K M55342K03B274Ds Tsl Vishay M55342K03B274DSWL

Description
RCWPM-5100 274 1% K M55342K03B274DS TSL
Description
RCWPM-5100 274 1% K M55342K03B274DS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 274 1% K M55342K03B274Ds Tsl Vishay - 20P3989 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 274 1% K M55342K03B274Ds Tsl Vishay
20P3989
Rcwpm-5100 274 1% K M55342K03B274Ds Tsl Vishay 20P3989
RCWPM-5100 274 1% K M55342K03B274DS TSL

RCWPM-5100 274 1% K M55342K03B274DS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P3989
Product Name Rcwpm-5100 274 1% K M55342K03B274Ds Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details