Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K03B270JRS2

Description
THICK FILM RESISTOR 1005 5%
Request a Quote Datasheet
Description
THICK FILM RESISTOR 1005 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K03B270JRS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K03B270JRS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K03B270JRS2DKR-ND
THICK FILM RESISTOR 1005 5%

THICK FILM RESISTOR 1005 5%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K03B270JRS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K03B270JRS2TR-ND
Chip Resistor - Surface Mount 541-M55342K03B270JRS2TR-ND
THICK FILM RESISTOR 1005 5%

THICK FILM RESISTOR 1005 5%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K03B270JRS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K03B270JRS2CT-ND
Chip Resistor - Surface Mount 541-M55342K03B270JRS2CT-ND
THICK FILM RESISTOR 1005 5%

THICK FILM RESISTOR 1005 5%

Buy Now Datasheet
Res Thin Film 1005 270 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B270JRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 270 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B270JRS2
Res Thin Film 1005 270 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B270JRS2
Res Thin Film 1005 270 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1005 270 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-M55342K03B270JRS2DKR-ND M55342K03B270JRS2
Product Name Chip Resistor - Surface Mount Res Thin Film 1005 270 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers