Vishay Intertechnology, Inc. RES 261 OHM 1/5W 0.1% 1005 M55342K03B261AMWS

Description
RES 261ohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 261ohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261 OHM 1/5W 0.1% 1005 - M55342K03B261AMWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1/5W 0.1% 1005
M55342K03B261AMWS
RES 261 OHM 1/5W 0.1% 1005 M55342K03B261AMWS
RES 261ohm 1/5W 0.1% 1005

RES 261ohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B261AMWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B261AMWS-ND
Chip Resistor - Surface Mount 764-M55342K03B261AMWS-ND
261 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

261 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B261AMWS 764-M55342K03B261AMWS-ND
Product Name RES 261 OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 261 ohms 261 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers