Vishay Precision Group Rcwpm-5100 25.5K 1% K M55342K03B25E5P Rs Vishay M55342K03B25E5PUL

Description
RCWPM-5100 25.5K 1% K M55342K03B25E5P RS
Description
RCWPM-5100 25.5K 1% K M55342K03B25E5P RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 25.5K 1% K M55342K03B25E5P Rs Vishay - 20P3902 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 25.5K 1% K M55342K03B25E5P Rs Vishay
20P3902
Rcwpm-5100 25.5K 1% K M55342K03B25E5P Rs Vishay 20P3902
RCWPM-5100 25.5K 1% K M55342K03B25E5P RS

RCWPM-5100 25.5K 1% K M55342K03B25E5P RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P3902
Product Name Rcwpm-5100 25.5K 1% K M55342K03B25E5P Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details