Vishay Precision Group Rcwpm-5100 24K 2% K M55342K03B24H0R Tsl Vishay M55342K03B24H0RWL

Description
RCWPM-5100 24K 2% K M55342K03B24H0R TSL
Description
RCWPM-5100 24K 2% K M55342K03B24H0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 24K 2% K M55342K03B24H0R Tsl Vishay - 20P3853 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 24K 2% K M55342K03B24H0R Tsl Vishay
20P3853
Rcwpm-5100 24K 2% K M55342K03B24H0R Tsl Vishay 20P3853
RCWPM-5100 24K 2% K M55342K03B24H0R TSL

RCWPM-5100 24K 2% K M55342K03B24H0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P3853
Product Name Rcwpm-5100 24K 2% K M55342K03B24H0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details