Vishay Precision Group Rcwpm-5100 232K 1% K M55342K03B232Es Tsl Vishay M55342K03B232ESWL

Description
RCWPM-5100 232K 1% K M55342K03B232ES TSL
Description
RCWPM-5100 232K 1% K M55342K03B232ES TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 232K 1% K M55342K03B232Es Tsl Vishay - 20P3823 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 232K 1% K M55342K03B232Es Tsl Vishay
20P3823
Rcwpm-5100 232K 1% K M55342K03B232Es Tsl Vishay 20P3823
RCWPM-5100 232K 1% K M55342K03B232ES TSL

RCWPM-5100 232K 1% K M55342K03B232ES TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P3823
Product Name Rcwpm-5100 232K 1% K M55342K03B232Es Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details