Vishay Intertechnology, Inc. Res Thin Film 1005 22 Ohm 5% 1/5W ¦100ppm/¦C 1% SMD Tray M55342K03B22J0MWB

Description
Res Thin Film 1005 22 Ohm 5% 1/5W ¦100ppm/¦C 1% SMD Tray
Request a Quote
Description
Res Thin Film 1005 22 Ohm 5% 1/5W ¦100ppm/¦C 1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 22 Ohm 5% 1/5W ¦100ppm/¦C 1% SMD Tray - M55342K03B22J0MWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 22 Ohm 5% 1/5W ¦100ppm/¦C 1% SMD Tray
M55342K03B22J0MWB
Res Thin Film 1005 22 Ohm 5% 1/5W ¦100ppm/¦C 1% SMD Tray M55342K03B22J0MWB
Res Thin Film 1005 22 Ohm 5% 1/5W ¦100ppm/¦C 1% SMD Tray

Res Thin Film 1005 22 Ohm 5% 1/5W ¦100ppm/¦C 1% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K03B22J0MWB
Product Name Res Thin Film 1005 22 Ohm 5% 1/5W ¦100ppm/¦C 1% SMD Tray
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details