Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K03B22H0RWSV

Description
22 kOhms ±2% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
22 kOhms ±2% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K03B22H0RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B22H0RWSV-ND
Chip Resistor - Surface Mount 764-M55342K03B22H0RWSV-ND
22 kOhms ±2% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

22 kOhms ±2% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 22K OHM 1/5W 2% 1005 - M55342K03B22H0RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/5W 2% 1005
M55342K03B22H0RWSV
RES 22K OHM 1/5W 2% 1005 M55342K03B22H0RWSV
RES 22Kohm 1/5W 2% 1005

RES 22Kohm 1/5W 2% 1005

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342K03B22H0RWSV-ND M55342K03B22H0RWSV
Product Name Chip Resistor - Surface Mount RES 22K OHM 1/5W 2% 1005
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details