Vishay Precision Group Rcwpm-5100 22K 2% K M55342K03B22H0R Rsl Vishay M55342K03B22H0RUL

Description
RCWPM-5100 22K 2% K M55342K03B22H0R RSL
Description
RCWPM-5100 22K 2% K M55342K03B22H0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 22K 2% K M55342K03B22H0R Rsl Vishay - 20P3748 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 22K 2% K M55342K03B22H0R Rsl Vishay
20P3748
Rcwpm-5100 22K 2% K M55342K03B22H0R Rsl Vishay 20P3748
RCWPM-5100 22K 2% K M55342K03B22H0R RSL

RCWPM-5100 22K 2% K M55342K03B22H0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P3748
Product Name Rcwpm-5100 22K 2% K M55342K03B22H0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details