Vishay Precision Group Res Thin Film 1005 22K Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD M55342K03B22H0RSU

Description
Res Thin Film 1005 22K Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 1005 22K Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 22K Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD - M55342K03B22H0RSU - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 22K Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD
M55342K03B22H0RSU
Res Thin Film 1005 22K Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD M55342K03B22H0RSU
Res Thin Film 1005 22K Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD

Res Thin Film 1005 22K Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD

Supplier's Site
M55342 100 Ppm 03 Case Size 22 Kohm 0.01% Vishay - 55C9956 - Newark, An Avnet Company
Chicago, IL, United States
M55342 100 Ppm 03 Case Size 22 Kohm 0.01% Vishay
55C9956
M55342 100 Ppm 03 Case Size 22 Kohm 0.01% Vishay 55C9956
M55342 100 ppm 03 Case Size 22 kOhm 0.01%

M55342 100 ppm 03 Case Size 22 kOhm 0.01%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K03B22H0RSU 55C9956
Product Name Res Thin Film 1005 22K Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD M55342 100 Ppm 03 Case Size 22 Kohm 0.01% Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers