Vishay Precision Group Res Thin Film 1005 22 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B22G0RTP

Description
Res Thin Film 1005 22 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1005 22 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 22 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B22G0RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 22 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B22G0RTP
Res Thin Film 1005 22 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B22G0RTP
Res Thin Film 1005 22 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1005 22 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,22Ohms,40Wv,2+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay - 55C9951 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,22Ohms,40Wv,2+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
55C9951
Resistor,thick Film,22Ohms,40Wv,2+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay 55C9951
Resistor,Thick Film,22Ohms,40WV,2+/ -% Tol,100ppm-TC,1105-C ase,RM-MilStyle

Resistor,Thick Film,22Ohms,40WV,2+/-% Tol,100ppm-TC,1105-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K03B22G0RTP 55C9951
Product Name Res Thin Film 1005 22 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,22Ohms,40Wv,2+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers