Vishay Precision Group Rcwpm-5100 22.6K 1% K M55342K03B22E6S Ts Vishay M55342K03B22E6SWL

Description
RCWPM-5100 22.6K 1% K M55342K03B22E6S TS
Description
RCWPM-5100 22.6K 1% K M55342K03B22E6S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 22.6K 1% K M55342K03B22E6S Ts Vishay - 20P3743 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 22.6K 1% K M55342K03B22E6S Ts Vishay
20P3743
Rcwpm-5100 22.6K 1% K M55342K03B22E6S Ts Vishay 20P3743
RCWPM-5100 22.6K 1% K M55342K03B22E6S TS

RCWPM-5100 22.6K 1% K M55342K03B22E6S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P3743
Product Name Rcwpm-5100 22.6K 1% K M55342K03B22E6S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers