Vishay Intertechnology, Inc. RES 22.1 OHM 1/5W 1% 1005 M55342K03B22D1RWSV

Description
RES 22.1ohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 22.1ohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 1/5W 1% 1005 - M55342K03B22D1RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1/5W 1% 1005
M55342K03B22D1RWSV
RES 22.1 OHM 1/5W 1% 1005 M55342K03B22D1RWSV
RES 22.1ohm 1/5W 1% 1005

RES 22.1ohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B22D1RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B22D1RWSV-ND
Chip Resistor - Surface Mount 764-M55342K03B22D1RWSV-ND
22.1 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

22.1 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B22D1RWSV 764-M55342K03B22D1RWSV-ND
Product Name RES 22.1 OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details