Vishay Intertechnology, Inc. RES 22.6K OHM 1/5W 0.1% 1005 M55342K03B22B6RTS

Description
RES 22.6Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 22.6Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1/5W 0.1% 1005 - M55342K03B22B6RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1/5W 0.1% 1005
M55342K03B22B6RTS
RES 22.6K OHM 1/5W 0.1% 1005 M55342K03B22B6RTS
RES 22.6Kohm 1/5W 0.1% 1005

RES 22.6Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B22B6RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B22B6RTSTR-ND
Chip Resistor - Surface Mount 764-M55342K03B22B6RTSTR-ND
22.6 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

22.6 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B22B6RTS 764-M55342K03B22B6RTSTR-ND
Product Name RES 22.6K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 22600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details