Vishay Precision Group Res Thin Film 1005 220 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B220JRS3

Description
Res Thin Film 1005 220 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1005 220 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 220 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B220JRS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 220 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B220JRS3
Res Thin Film 1005 220 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B220JRS3
Res Thin Film 1005 220 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1005 220 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,220Ohms,40Wv,5+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay - 55C9995 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,220Ohms,40Wv,5+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
55C9995
Resistor,thick Film,220Ohms,40Wv,5+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay 55C9995
Resistor,Thick Film,220Ohms,40WV,5+ /-% Tol,100ppm-TC,1105-C ase,RM-MilStyle

Resistor,Thick Film,220Ohms,40WV,5+/-% Tol,100ppm-TC,1105-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K03B220JRS3 55C9995
Product Name Res Thin Film 1005 220 Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,220Ohms,40Wv,5+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 5 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details