Vishay Precision Group Rcwpm-5100 220K 2% K M55342K03B220Hs Tsl Vishay M55342K03B220HSWL

Description
RCWPM-5100 220K 2% K M55342K03B220HS TSL
Description
RCWPM-5100 220K 2% K M55342K03B220HS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 220K 2% K M55342K03B220Hs Tsl Vishay - 20P3773 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 220K 2% K M55342K03B220Hs Tsl Vishay
20P3773
Rcwpm-5100 220K 2% K M55342K03B220Hs Tsl Vishay 20P3773
RCWPM-5100 220K 2% K M55342K03B220HS TSL

RCWPM-5100 220K 2% K M55342K03B220HS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P3773
Product Name Rcwpm-5100 220K 2% K M55342K03B220Hs Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details