Vishay Precision Group Res Thin Film 1005 220 Ohm 2% 1/5W ¦100ppm/¦C 1% SMD T/R M55342K03B220GMS6

Description
Res Thin Film 1005 220 Ohm 2% 1/5W ¦100ppm/¦C 1% SMD T/R
Request a Quote
Description
Res Thin Film 1005 220 Ohm 2% 1/5W ¦100ppm/¦C 1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 220 Ohm 2% 1/5W ¦100ppm/¦C 1% SMD T/R - M55342K03B220GMS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 220 Ohm 2% 1/5W ¦100ppm/¦C 1% SMD T/R
M55342K03B220GMS6
Res Thin Film 1005 220 Ohm 2% 1/5W ¦100ppm/¦C 1% SMD T/R M55342K03B220GMS6
Res Thin Film 1005 220 Ohm 2% 1/5W ¦100ppm/¦C 1% SMD T/R

Res Thin Film 1005 220 Ohm 2% 1/5W ¦100ppm/¦C 1% SMD T/R

Supplier's Site
Resistor,thick Film,220Ohms,40Wv,2+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay - 55C9975 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,220Ohms,40Wv,2+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
55C9975
Resistor,thick Film,220Ohms,40Wv,2+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay 55C9975
Resistor,Thick Film,220Ohms,40WV,2+ /-% Tol,100ppm-TC,1105-C ase,RM-MilStyle

Resistor,Thick Film,220Ohms,40WV,2+/-% Tol,100ppm-TC,1105-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K03B220GMS6 55C9975
Product Name Res Thin Film 1005 220 Ohm 2% 1/5W ¦100ppm/¦C 1% SMD T/R Resistor,thick Film,220Ohms,40Wv,2+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers