Vishay Precision Group Res Thin Film 1005 21.5 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B21D5RS6

Description
Res Thin Film 1005 21.5 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1005 21.5 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 21.5 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B21D5RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 21.5 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B21D5RS6
Res Thin Film 1005 21.5 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B21D5RS6
Res Thin Film 1005 21.5 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1005 21.5 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,21.5Ohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay - 55C9873 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,21.5Ohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
55C9873
Resistor,thick Film,21.5Ohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay 55C9873
Resistor,Thick Film,21.5Ohms,40WV,1 +/-% Tol,100ppm-TC,1105-C ase,RM-MilStyle

Resistor,Thick Film,21.5Ohms,40WV,1+/-% Tol,100ppm-TC,1105-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K03B21D5RS6 55C9873
Product Name Res Thin Film 1005 21.5 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,21.5Ohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details