Vishay Intertechnology, Inc. RES 21.5K OHM 1/5W 0.1% 1005 M55342K03B21B5PWS

Description
RES 21.5Kohm 1/5W 0.1% 1005
Request a Quote
Description
RES 21.5Kohm 1/5W 0.1% 1005
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 21.5K OHM 1/5W 0.1% 1005 - M55342K03B21B5PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/5W 0.1% 1005
M55342K03B21B5PWS
RES 21.5K OHM 1/5W 0.1% 1005 M55342K03B21B5PWS
RES 21.5Kohm 1/5W 0.1% 1005

RES 21.5Kohm 1/5W 0.1% 1005

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K03B21B5PWS
Product Name RES 21.5K OHM 1/5W 0.1% 1005
Resistance Range 21500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers