Vishay Intertechnology, Inc. RES 215 OHM 1/5W 0.1% 1005 M55342K03B215ARWS

Description
RES 215ohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 215ohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 1/5W 0.1% 1005 - M55342K03B215ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1/5W 0.1% 1005
M55342K03B215ARWS
RES 215 OHM 1/5W 0.1% 1005 M55342K03B215ARWS
RES 215ohm 1/5W 0.1% 1005

RES 215ohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B215ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B215ARWS-ND
Chip Resistor - Surface Mount 764-M55342K03B215ARWS-ND
215 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

215 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B215ARWS 764-M55342K03B215ARWS-ND
Product Name RES 215 OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 215 ohms 215 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573247 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47 ohms
View Details