Vishay Intertechnology, Inc. RES 215 OHM 1/5W 0.1% 1005 M55342K03B215ARTS

Description
RES 215ohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 215ohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 1/5W 0.1% 1005 - M55342K03B215ARTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1/5W 0.1% 1005
M55342K03B215ARTS
RES 215 OHM 1/5W 0.1% 1005 M55342K03B215ARTS
RES 215ohm 1/5W 0.1% 1005

RES 215ohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B215ARTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B215ARTSTR-ND
Chip Resistor - Surface Mount 764-M55342K03B215ARTSTR-ND
215 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

215 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B215ARTS 764-M55342K03B215ARTSTR-ND
Product Name RES 215 OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 215 ohms 215 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details