Vishay Intertechnology, Inc. RES 210 OHM 1/5W 0.1% 1005 M55342K03B210ARWS

Description
RES 210ohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 210ohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210 OHM 1/5W 0.1% 1005 - M55342K03B210ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 1/5W 0.1% 1005
M55342K03B210ARWS
RES 210 OHM 1/5W 0.1% 1005 M55342K03B210ARWS
RES 210ohm 1/5W 0.1% 1005

RES 210ohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B210ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B210ARWS-ND
Chip Resistor - Surface Mount 764-M55342K03B210ARWS-ND
210 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

210 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B210ARWS 764-M55342K03B210ARWS-ND
Product Name RES 210 OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 210 ohms 210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573160 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details