Vishay Precision Group Rcwpm-5100 20 5% K M55342K03B20J0R Rsl Vishay M55342K03B20J0RUL

Description
RCWPM-5100 20 5% K M55342K03B20J0R RSL
Description
RCWPM-5100 20 5% K M55342K03B20J0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 20 5% K M55342K03B20J0R Rsl Vishay - 20P3646 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 20 5% K M55342K03B20J0R Rsl Vishay
20P3646
Rcwpm-5100 20 5% K M55342K03B20J0R Rsl Vishay 20P3646
RCWPM-5100 20 5% K M55342K03B20J0R RSL

RCWPM-5100 20 5% K M55342K03B20J0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P3646
Product Name Rcwpm-5100 20 5% K M55342K03B20J0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers