Vishay Precision Group Res Thin Film 1005 205K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B205ERS3

Description
Res Thin Film 1005 205K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1005 205K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 205K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B205ERS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 205K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B205ERS3
Res Thin Film 1005 205K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B205ERS3
Res Thin Film 1005 205K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1005 205K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,205Kohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay - 55C9856 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,205Kohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
55C9856
Resistor,thick Film,205Kohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay 55C9856
Resistor,Thick Film,205KOhms,40WV,1 +/-% Tol,100ppm-TC,1105-C ase,RM-MilStyle

Resistor,Thick Film,205KOhms,40WV,1+/-% Tol,100ppm-TC,1105-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K03B205ERS3 55C9856
Product Name Res Thin Film 1005 205K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,205Kohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details