Vishay Intertechnology, Inc. RES 203 OHM 1/5W 0.1% 1005 M55342K03B203ARWS

Description
RES 203ohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 203ohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 203 OHM 1/5W 0.1% 1005 - M55342K03B203ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 203 OHM 1/5W 0.1% 1005
M55342K03B203ARWS
RES 203 OHM 1/5W 0.1% 1005 M55342K03B203ARWS
RES 203ohm 1/5W 0.1% 1005

RES 203ohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B203ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B203ARWS-ND
Chip Resistor - Surface Mount 764-M55342K03B203ARWS-ND
203 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

203 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B203ARWS 764-M55342K03B203ARWS-ND
Product Name RES 203 OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 203 ohms 203 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details