Vishay Precision Group Rcwpm-5100 200 5% K M55342K03B200Jp Rsl Vishay M55342K03B200JPUL

Description
RCWPM-5100 200 5% K M55342K03B200JP RSL
Description
RCWPM-5100 200 5% K M55342K03B200JP RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 200 5% K M55342K03B200Jp Rsl Vishay - 20P3678 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 200 5% K M55342K03B200Jp Rsl Vishay
20P3678
Rcwpm-5100 200 5% K M55342K03B200Jp Rsl Vishay 20P3678
RCWPM-5100 200 5% K M55342K03B200JP RSL

RCWPM-5100 200 5% K M55342K03B200JP RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P3678
Product Name Rcwpm-5100 200 5% K M55342K03B200Jp Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers